Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
5,000
in stock
|
Buy Now | |
element14
from US$1.05
|
7,088
in stock
|
Buy Now | |
Farnell
from US$1.02
|
7,088
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ISL3175E |
SVHC | No SVHC (27-Jun-2018) |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Intersil, ISL3175EIBZ-T | RS |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
1/1 Transceiver Half RS422, RS485 8-SOIC | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL3175EIBZ-T?
Additional datasheets, footprints and schematics for ISL3175EIBZ-T are listed on our Part Details page. You can also find images and similar parts to ISL3175EIBZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3175EIBZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3175EIBZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3175EIBZ-T fall under?
The ISL3175EIBZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL3175EIBZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3175EIBZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3175EIBZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL3175EIBZ-T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ISL3175EIBZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3175EIBZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL3175EIBZ-T?
You can fill out our help required form which you can use to request a quote for ISL3175EIBZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.