Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
2,940
in stock
|
Buy Now | |
CoreStaff
from US$1.30
|
1,960
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | ISL3173E |
SVHC | No SVHC (27-Jun-2018) |
Intersil, ISL3173EIUZ | RS |
15kV ESD prot ,3.3V,Full Fail-Safe,Low Pwr,High Speed or Slew Rate RS-485/RS-422 | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 10-Pin MSOP | Avnet America |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Rs422,rs485, 3.6V, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL3173EIUZ?
Additional datasheets, footprints and schematics for ISL3173EIUZ are listed on our Part Details page. You can also find images and similar parts to ISL3173EIUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3173EIUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3173EIUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3173EIUZ fall under?
The ISL3173EIUZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL3173EIUZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3173EIUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3173EIUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL3173EIUZ have stock available?
Authorised distributors including RS, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL3173EIUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3173EIUZ often in real-time on the comparison pages.
What if I can't find stock of ISL3173EIUZ?
You can fill out our help required form which you can use to request a quote for ISL3173EIUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.