Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
PB-FREE RS-485 IEC-6100 ISL3171E FULL DU | RS |
Rs422,rs485, 3.6V, Msop-8 | Newark Electronics |
PB-FREE RS-485 IEC-6100 ISL3171E FULL DUPLEX 3V 115KBPS 8MSOP IND(-40 TO 85C) | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 8-Pin MSOP | Avnet America |
Where can I find additional details, specifications and documents for a ISL3171EIUZ?
Additional datasheets, footprints and schematics for ISL3171EIUZ are listed on our Part Details page. You can also find images and similar parts to ISL3171EIUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3171EIUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3171EIUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3171EIUZ fall under?
The ISL3171EIUZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL3171EIUZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3171EIUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3171EIUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL3171EIUZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL3171EIUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3171EIUZ often in real-time on the comparison pages.
What if I can't find stock of ISL3171EIUZ?
You can fill out our help required form which you can use to request a quote for ISL3171EIUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.