Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
Rs422,rs485, 5.5V, Dfn-10 | Newark Electronics |
Single Transmitter/Receiver RS-422/RS-485 10-Pin DFN EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL3159EFRZ?
Additional datasheets, footprints and schematics for ISL3159EFRZ are listed on our Part Details page. You can also find images and similar parts to ISL3159EFRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3159EFRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3159EFRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3159EFRZ fall under?
The ISL3159EFRZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL3159EFRZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3159EFRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3159EFRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL3159EFRZ have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ISL3159EFRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3159EFRZ often in real-time on the comparison pages.
What if I can't find stock of ISL3159EFRZ?
You can fill out our help required form which you can use to request a quote for ISL3159EFRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.