Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Rs422,rs485, 5.5V, Msop-8 | Newark Electronics |
Single Transmitter/Receiver RS-422/RS-485 8-Pin MSOP | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL3155EIUZ?
Additional datasheets, footprints and schematics for ISL3155EIUZ are listed on our Part Details page. You can also find images and similar parts to ISL3155EIUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3155EIUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3155EIUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3155EIUZ fall under?
The ISL3155EIUZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL3155EIUZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3155EIUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3155EIUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL3155EIUZ have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for ISL3155EIUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3155EIUZ often in real-time on the comparison pages.
What if I can't find stock of ISL3155EIUZ?
You can fill out our help required form which you can use to request a quote for ISL3155EIUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.