ISL3150EIBZ Drivers & Interfaces by Renesas Electronics

RS422/RS485 TRANSCEIVER, 5.5V SOIC-14

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Newark
Newark
from US$1.01
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Device Type RS422 / RS485 Transceiver
IC Interface Type RS422, RS485
No. of Drivers 1Drivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 14Pins
RoHS Compliant Yes

Alternative Descriptions

Rs422/Rs485 Transceiver, 5.5V Soic-14 | Newark Electronics
Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL3150EIBZ?

Additional datasheets, footprints and schematics for ISL3150EIBZ are listed on our Part Details page. You can also find images and similar parts to ISL3150EIBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL3150EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3150EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL3150EIBZ fall under?

The ISL3150EIBZ is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.

Can I view similar or alternative parts?

You can view similar parts to ISL3150EIBZ when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3150EIBZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL3150EIBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL3150EIBZ have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL3150EIBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL3150EIBZ often in real-time on the comparison pages.

What if I can't find stock of ISL3150EIBZ?

You can fill out our help required form which you can use to request a quote for ISL3150EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay