Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422, RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL31472EIBZ-T7A?
Additional datasheets, footprints and schematics for ISL31472EIBZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL31472EIBZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL31472EIBZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL31472EIBZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL31472EIBZ-T7A fall under?
The ISL31472EIBZ-T7A is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ISL31472EIBZ-T7A when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL31472EIBZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL31472EIBZ-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL31472EIBZ-T7A have stock available?
There is no stock from authorised distributors for ISL31472EIBZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL31472EIBZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL31472EIBZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL31472EIBZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.