ISL28915FH6Z-T7 Amplifiers & Comparators by Renesas Electronics

NANOPOWER COMPARATOR RRIO SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Nanopower
No. of Comparators 1 Comparator, 1
Response Time -
Supply Voltage Range 1.8V to 5.5V
Comparator Case Style SOT-23
No. of Pins 6Pins
IC Output Type Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Comparator Single R-R I/O 5.5V 6-Pin SOT-23 T/R | Avnet Europe
ISL28915FH6Z Pbfree, Nano Power, Push/Pull Output Comparator / Tape & Reel RoHS Compliant: Yes | Newark Electronics
NANOPOWER COMPARATOR, RRIO, SOT23-6 | Farnell

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL28915FH6Z-T7?

Additional datasheets, footprints and schematics for ISL28915FH6Z-T7 are listed on our Part Details page. You can also find images and similar parts to ISL28915FH6Z-T7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL28915FH6Z-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28915FH6Z-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL28915FH6Z-T7 fall under?

The ISL28915FH6Z-T7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ISL28915FH6Z-T7 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28915FH6Z-T7 you can contact the distributor directly for product support, shipping queries etc.

Is the ISL28915FH6Z-T7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL28915FH6Z-T7 have stock available?

Authorised distributors including Avnet Europe, Avnet America, Newark Electronics, Farnell and element14 have stock available or on a lead time for ISL28915FH6Z-T7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL28915FH6Z-T7 often in real-time on the comparison pages.

What if I can't find stock of ISL28915FH6Z-T7?

You can fill out our help required form which you can use to request a quote for ISL28915FH6Z-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay