Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Offset Voltage | 0.6µV |
Slew Rate | 0.8V/µs |
Bandwidth | 2.3MHz |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | TSSOP |
CMRR | 135dB |
RoHS Compliant | Yes |
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28535FVZ-T13?
Additional datasheets, footprints and schematics for ISL28535FVZ-T13 are listed on our Part Details page. You can also find images and similar parts to ISL28535FVZ-T13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28535FVZ-T13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28535FVZ-T13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28535FVZ-T13 fall under?
The ISL28535FVZ-T13 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ISL28535FVZ-T13 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28535FVZ-T13 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28535FVZ-T13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28535FVZ-T13 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL28535FVZ-T13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28535FVZ-T13 often in real-time on the comparison pages.
What if I can't find stock of ISL28535FVZ-T13?
You can fill out our help required form which you can use to request a quote for ISL28535FVZ-T13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.