Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.42
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1,571
in stock
|
Buy Now | |
element14
from US$2.45
|
1,015
in stock
|
Buy Now | |
Farnell
from US$2.31
|
1,015
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 5.5V |
PWM Input Frequency | 500kHz |
Digital IC Case | MSOP |
No. of Pins | 10Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, 500Khz, Msop | Newark Electronics |
POWER MANAGEMENT IC, 500KHZ, MSOP | element14 |
Intersil, ISL28022FUZ-T7A | RS |
ISL28022 Series 5.5 V 700 â•¡A Surface Mount Precision Digital Power Monitor | Future Electronics |
Precision Digital Power Monitor 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL28022FUZ-T7A?
Additional datasheets, footprints and schematics for ISL28022FUZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL28022FUZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28022FUZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28022FUZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28022FUZ-T7A fall under?
The ISL28022FUZ-T7A is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL28022FUZ-T7A when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28022FUZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28022FUZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28022FUZ-T7A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL28022FUZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28022FUZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL28022FUZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL28022FUZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.