End To End Resistance | 50kohm |
---|---|
No. of Pots | Quad |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 20Pins |
RoHS Compliant | Yes |
128 TAP FULL RANGE IND QUAD DCP 20LD TS | RS |
Volatile Digital Potentiometer | Newark Electronics |
ISL22346 Series 5.5 V 50 kOhm Quad Digitally Controlled Potentiometer - TSSOP-20 | Future Electronics |
Digital Potentiometer 128POS 50k Ohm Quad 20-Pin TSSOP Tube | Avnet America |
DCP, QUAD, 128TAPS, SMD, TSSOP20 | Farnell |
Where can I find additional details, specifications and documents for a ISL22346UFV20Z?
Additional datasheets, footprints and schematics for ISL22346UFV20Z are listed on our Part Details page. You can also find images and similar parts to ISL22346UFV20Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL22346UFV20Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL22346UFV20Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL22346UFV20Z fall under?
The ISL22346UFV20Z is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to ISL22346UFV20Z when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL22346UFV20Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL22346UFV20Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL22346UFV20Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ISL22346UFV20Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL22346UFV20Z often in real-time on the comparison pages.
What if I can't find stock of ISL22346UFV20Z?
You can fill out our help required form which you can use to request a quote for ISL22346UFV20Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.