Status: | Unknown |
---|---|
Series: | Single 128-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | MSOP |
No. of Pins | 10Pins |
No. of Steps | 128 |
Temperature Coefficient | ± 50ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 128-Tap Non-Volatile Digital Pots |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 22316 |
Memory Type | EEPROM |
No. Steps | 128 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Dcp, Single, 128Taps, Smd, Msop10 | Newark Electronics |
DCP, SINGLE, 128TAPS, SMD, MSOP10 | element14 |
ISL22316 Series 128 Tap Non Volatile 50 kOhm Digital Potentiometer - MSOP-10 | Future Electronics |
Digital Potentiometer 128POS 10k Ohm Single 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ISL22316WFU10Z?
Additional datasheets, footprints and schematics for ISL22316WFU10Z are listed on our Part Details page. You can also find images and similar parts to ISL22316WFU10Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL22316WFU10Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL22316WFU10Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL22316WFU10Z fall under?
The ISL22316WFU10Z is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL22316WFU10Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL22316WFU10Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL22316WFU10Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL22316WFU10Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL22316WFU10Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL22316WFU10Z often in real-time on the comparison pages.
What if I can't find stock of ISL22316WFU10Z?
You can fill out our help required form which you can use to request a quote for ISL22316WFU10Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.