ISL22316WFRT10Z-TK. Digital Potentiometers by Renesas Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.88
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

End To End Resistance 10kohm
No. of Pots Single
Control Interface I2C
Track Taper Linear
Resistance Tolerance ± 20%
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Potentiometer IC Case Style TDFN
No. of Pins 10Pins
RoHS Compliant Yes

Alternative Descriptions

End To End Resistance:10Kohm | Newark Electronics
Digital Potentiometer 128POS 10k Ohm Single 10-Pin TDFN EP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL22316WFRT10Z-TK.?

Additional datasheets, footprints and schematics for ISL22316WFRT10Z-TK. are listed on our Part Details page. You can also find images and similar parts to ISL22316WFRT10Z-TK. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL22316WFRT10Z-TK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL22316WFRT10Z-TK. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL22316WFRT10Z-TK. fall under?

The ISL22316WFRT10Z-TK. is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to ISL22316WFRT10Z-TK. when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL22316WFRT10Z-TK. you can contact the distributor directly for product support, shipping queries etc.

Is the ISL22316WFRT10Z-TK. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL22316WFRT10Z-TK. have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL22316WFRT10Z-TK..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL22316WFRT10Z-TK. often in real-time on the comparison pages.

What if I can't find stock of ISL22316WFRT10Z-TK.?

You can fill out our help required form which you can use to request a quote for ISL22316WFRT10Z-TK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay