Status: | Unknown |
---|---|
Series: | ISL21080 Series |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
89,115
in stock
|
Buy Now | |
element14
from US$1.16
|
89,115
in stock
|
Buy Now | |
Farnell
from US$0.91
|
89,115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
740
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ISL21080 Series |
Reference Voltage | 1.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
RoHS Compliant | Yes |
Voltage Reference, Nano Power, Series - Fixed, Isl21080 Series, 1.5V, Sot-23-3 Rohs Compliant: Yes |Renesas ISL21080CIH315Z-TK | Newark Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
V-Ref Precision 1.5V 7mA 3-Pin SOT-23 T/R | Avnet Silica |
Intersil, ISL21080CIH315Z-TK | RS |
ISL21080 Series 1.5 V 0.5% 300nA NanoPower Voltage Reference - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a ISL21080CIH315Z-TK?
Additional datasheets, footprints and schematics for ISL21080CIH315Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL21080CIH315Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21080CIH315Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21080CIH315Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21080CIH315Z-TK fall under?
The ISL21080CIH315Z-TK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ISL21080CIH315Z-TK when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21080CIH315Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21080CIH315Z-TK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL21080CIH315Z-TK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for ISL21080CIH315Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21080CIH315Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL21080CIH315Z-TK?
You can fill out our help required form which you can use to request a quote for ISL21080CIH315Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.