Status: | Unknown |
---|---|
Series: | ISL21080 Series |
RoHS: | Compliant |
Prices starting from US$1.22
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ISL21080 Series |
Reference Voltage | 1.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
RoHS Compliant | Yes |
1.5V Voltage Reference 300nA SOT-23 | RS |
Volt Ref, Series - Fixed, 1.5V, 85Deg C Rohs Compliant: Yes |Renesas ISL21080CIH315Z-T7A | Newark Electronics |
VOLT REF, SERIES - FIXED, 1.5V, 85DEG C | element14 |
ISL21080 Series 1.5 V â–’0.5 % 7 mA NanoPower Voltage Reference - SOT-23-3 | Future Electronics |
V-Ref Precision 1.5V 7mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL21080CIH315Z-T7A?
Additional datasheets, footprints and schematics for ISL21080CIH315Z-T7A are listed on our Part Details page. You can also find images and similar parts to ISL21080CIH315Z-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21080CIH315Z-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21080CIH315Z-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21080CIH315Z-T7A fall under?
The ISL21080CIH315Z-T7A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ISL21080CIH315Z-T7A when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21080CIH315Z-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21080CIH315Z-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL21080CIH315Z-T7A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ISL21080CIH315Z-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21080CIH315Z-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL21080CIH315Z-T7A?
You can fill out our help required form which you can use to request a quote for ISL21080CIH315Z-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.