Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
VOLT REF, SERIES, 1.25V, -40 TO 125DEG C | Farnell |
Pbfree,precision 1.25V Low Volt. Bandgap References,?0.2%,-4/Tape & Reel Rohs Compliant: Yes |Renesas ISL21010DFH312Z-TK | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL21010DFH312Z-TK?
Additional datasheets, footprints and schematics for ISL21010DFH312Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL21010DFH312Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21010DFH312Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21010DFH312Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21010DFH312Z-TK fall under?
The ISL21010DFH312Z-TK is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL21010DFH312Z-TK when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21010DFH312Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21010DFH312Z-TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL21010DFH312Z-TK have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for ISL21010DFH312Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21010DFH312Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL21010DFH312Z-TK?
You can fill out our help required form which you can use to request a quote for ISL21010DFH312Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.