Status: | Unknown |
---|---|
Series: | ISL21010 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | ISL21010 Series |
Reference Voltage | 1.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Voltage Ref, Series, 1.5V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SERIES, 1.5V, SOT-23-3 | element14 |
PbFree,Precision 1.50V Low Volt. Bandgap Reference,?0.2%,-40to+125?C,SOT 3LD | Future Electronics |
V-Ref Precision 1.5V 25mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL21010CFH315Z-T7A?
Additional datasheets, footprints and schematics for ISL21010CFH315Z-T7A are listed on our Part Details page. You can also find images and similar parts to ISL21010CFH315Z-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21010CFH315Z-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21010CFH315Z-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21010CFH315Z-T7A fall under?
The ISL21010CFH315Z-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL21010CFH315Z-T7A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21010CFH315Z-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21010CFH315Z-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL21010CFH315Z-T7A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL21010CFH315Z-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21010CFH315Z-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL21010CFH315Z-T7A?
You can fill out our help required form which you can use to request a quote for ISL21010CFH315Z-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.