Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$4.05
|
2,475
in stock
|
Buy Now |
![]() |
Ozdisan
from US$3.88
|
5,726
in stock
|
Buy Now |
![]() |
Future Electronics
from US$3.50
|
4,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$3.84
|
2,475
in stock
|
Buy Now |
![]() |
element14
from US$4.90
|
2,475
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$4.47
|
-
|
Buy Now |
Buy Now |
Date Format | YY-MM-DD-dd |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 20Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Low Power RTC w/ Battery Backed SRAM, Integrated ±5ppm Temp. Compensation.SOIC20 | Future Electronics |
Rtc/Calendar, 128Kb, Temp Sen,20Soic | Newark Electronics |
RTC/CALENDAR, 128KB, TEMP SEN,20SOIC | element14 |
RTC IC, YY-MM-DD-DW, HH:MM:SS: 12Hr / 24Hr, I2C, 2.7 V to 5.5 V, 20 Pins, WSOIC | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL12022MIBZ-T?
Additional datasheets, footprints and schematics for ISL12022MIBZ-T are listed on our Part Details page. You can also find images and similar parts to ISL12022MIBZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL12022MIBZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL12022MIBZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL12022MIBZ-T fall under?
The ISL12022MIBZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL12022MIBZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL12022MIBZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL12022MIBZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL12022MIBZ-T have stock available?
Authorised distributors including Ozdisan, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISL12022MIBZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL12022MIBZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL12022MIBZ-T?
You can fill out our help required form which you can use to request a quote for ISL12022MIBZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.