Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 12MHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Digital IC Case | PLCC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Programmable Timer Single 28-Pin PLCC | RS |
IS82C54 Series 5 V 8 - 12 Mhz CMOS Programmable Interval Timer - PLCC-28 | Future Electronics |
PROG INTERVAL TIMER, 8-12MHZ, PLCC-28 | Farnell |
Timers, 5.5V, Plcc-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a IS82C54-10Z?
Additional datasheets, footprints and schematics for IS82C54-10Z are listed on our Part Details page. You can also find images and similar parts to IS82C54-10Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS82C54-10Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS82C54-10Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS82C54-10Z fall under?
The IS82C54-10Z is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to IS82C54-10Z when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS82C54-10Z you can contact the distributor directly for product support, shipping queries etc.
Is the IS82C54-10Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS82C54-10Z have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for IS82C54-10Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS82C54-10Z often in real-time on the comparison pages.
What if I can't find stock of IS82C54-10Z?
You can fill out our help required form which you can use to request a quote for IS82C54-10Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.