| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Sealant Type | Silicone |
|---|---|
| Sealant Applications | Industrial |
| Sealant Color | Transparent |
| Dispensing Method | Tube |
| Volume | 2.8fl.oz (US) |
| Adhesive Type | Silicone - 1 Part |
| RoHS Compliant | Yes |
| Silicone 1 Part Adhesive, Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a IS-808-2.8?
Additional datasheets, footprints and schematics for IS-808-2.8 are listed on our Part Details page. You can also find images and similar parts to IS-808-2.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS-808-2.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS-808-2.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS-808-2.8 fall under?
The IS-808-2.8 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to IS-808-2.8 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS-808-2.8 you can contact the distributor directly for product support, shipping queries etc.
Is the IS-808-2.8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS-808-2.8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IS-808-2.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS-808-2.8 often in real-time on the comparison pages.
What if I can't find stock of IS-808-2.8?
You can fill out our help required form which you can use to request a quote for IS-808-2.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.