Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16Mbit |
---|---|
SRAM Memory Configuration | 1M x 16bit |
Supply Voltage Range | 2.5V to 3.6V |
Memory Case Style | Mini BGA |
No. of Pins | 48Pins |
Access Time | 70ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
16Mb,pseudo Sram,async,1M X 16,70Ns,2.5V~3.6V,48 Ball Bga, Rohs Rohs Compliant: Yes |Integrated Silicon Solution (Issi) IS66WV1M16EBLL-70BLI | Newark Electronics |
PSRAM Async 16M-Bit 1M X 16 70ns 48-Pin TFBGA | Avnet America |
PSRAM, 16MBIT, 70NS, MINI BGA-48 | Farnell |
Where can I find additional details, specifications and documents for a IS66WV1M16EBLL-70BLI?
Additional datasheets, footprints and schematics for IS66WV1M16EBLL-70BLI are listed on our Part Details page. You can also find images and similar parts to IS66WV1M16EBLL-70BLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS66WV1M16EBLL-70BLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS66WV1M16EBLL-70BLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS66WV1M16EBLL-70BLI fall under?
The IS66WV1M16EBLL-70BLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS66WV1M16EBLL-70BLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS66WV1M16EBLL-70BLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS66WV1M16EBLL-70BLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS66WV1M16EBLL-70BLI have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for IS66WV1M16EBLL-70BLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS66WV1M16EBLL-70BLI often in real-time on the comparison pages.
What if I can't find stock of IS66WV1M16EBLL-70BLI?
You can fill out our help required form which you can use to request a quote for IS66WV1M16EBLL-70BLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.