Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.19
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.76
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
1
in stock
|
Buy Now | |
element14
from US$3.27
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
Avnet Asia
from US$2.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.5V to 3.6V |
Memory Case Style | TSOP-I |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.5V |
IC: SRAM memory | Transfer Multisort Elektronik |
Sram, 512K X 8, 3V, 55Ns, 32Stsop1 | Newark Electronics |
SRAM, 512K X 8, 3V, 55NS, 32STSOP1 | element14 |
SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 55ns 32-Pin STSOP-I | Avnet America |
Where can I find additional details, specifications and documents for a IS62WV5128BLL-55HLI?
Additional datasheets, footprints and schematics for IS62WV5128BLL-55HLI are listed on our Part Details page. You can also find images and similar parts to IS62WV5128BLL-55HLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS62WV5128BLL-55HLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS62WV5128BLL-55HLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS62WV5128BLL-55HLI fall under?
The IS62WV5128BLL-55HLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS62WV5128BLL-55HLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS62WV5128BLL-55HLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS62WV5128BLL-55HLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS62WV5128BLL-55HLI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IS62WV5128BLL-55HLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS62WV5128BLL-55HLI often in real-time on the comparison pages.
What if I can't find stock of IS62WV5128BLL-55HLI?
You can fill out our help required form which you can use to request a quote for IS62WV5128BLL-55HLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.