Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Kbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 2.2V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Sram, 4Kbit, 45Ns, Tsop-Ii-44 | Newark Electronics |
SRAM Chip Async Single 2.8V/3.3V 4M-Bit 256K x 16 45ns 44-Pin TSOP-II | Avnet America |
SRAM, 4KBIT, 45NS, TSOP-II-44 | element14 |
Where can I find additional details, specifications and documents for a IS62WV25616EBLL-45TLI?
Additional datasheets, footprints and schematics for IS62WV25616EBLL-45TLI are listed on our Part Details page. You can also find images and similar parts to IS62WV25616EBLL-45TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS62WV25616EBLL-45TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS62WV25616EBLL-45TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS62WV25616EBLL-45TLI fall under?
The IS62WV25616EBLL-45TLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS62WV25616EBLL-45TLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS62WV25616EBLL-45TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS62WV25616EBLL-45TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS62WV25616EBLL-45TLI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for IS62WV25616EBLL-45TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS62WV25616EBLL-45TLI often in real-time on the comparison pages.
What if I can't find stock of IS62WV25616EBLL-45TLI?
You can fill out our help required form which you can use to request a quote for IS62WV25616EBLL-45TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.