Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$2.06
|
1,470
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
1,273
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
322
in stock
|
Buy Now | |
element14
from US$2.18
|
130
in stock
|
Buy Now | |
Farnell
from US$1.91
|
130
in stock
|
Buy Now | |
Avnet Silica
-
|
156
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | TSOP-I |
No. of Pins | 32Pins |
Access Time | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SRAM LLPow as 5V 128kx8 35ns TSOP32(I) | Schukat Electronic |
SRAM Chip Async Single 5V 1M-Bit 128K x 8 35ns 32-Pin TSOP-I | Avnet America |
Sram, 1Mbit, 35Ns, Tsop-32 | Newark Electronics |
SRAM, 1MBIT, 35NS, TSOP-I-32 | element14 |
1Mb,LP,128Kx8,35ns,5v IS62C1024AL-35TLI | RS |
Where can I find additional details, specifications and documents for a IS62C1024AL-35TLI?
Additional datasheets, footprints and schematics for IS62C1024AL-35TLI are listed on our Part Details page. You can also find images and similar parts to IS62C1024AL-35TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS62C1024AL-35TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS62C1024AL-35TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS62C1024AL-35TLI fall under?
The IS62C1024AL-35TLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS62C1024AL-35TLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS62C1024AL-35TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS62C1024AL-35TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS62C1024AL-35TLI have stock available?
Authorised distributors including Schukat Electronic, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for IS62C1024AL-35TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS62C1024AL-35TLI often in real-time on the comparison pages.
What if I can't find stock of IS62C1024AL-35TLI?
You can fill out our help required form which you can use to request a quote for IS62C1024AL-35TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.