Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Range | 3.135V to 3.6V |
Memory Case Style | TSOP |
No. of Pins | 28Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM Chip Async Single 3.3V 256K-Bit 32K x 8 10ns 28-Pin TSOP-I | Avnet Silica |
Sram, 256Kbit, 10Ns, Tsop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a IS61LV256AL-10TLI?
Additional datasheets, footprints and schematics for IS61LV256AL-10TLI are listed on our Part Details page. You can also find images and similar parts to IS61LV256AL-10TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61LV256AL-10TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61LV256AL-10TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61LV256AL-10TLI fall under?
The IS61LV256AL-10TLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS61LV256AL-10TLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61LV256AL-10TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61LV256AL-10TLI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS61LV256AL-10TLI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for IS61LV256AL-10TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61LV256AL-10TLI often in real-time on the comparison pages.
What if I can't find stock of IS61LV256AL-10TLI?
You can fill out our help required form which you can use to request a quote for IS61LV256AL-10TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.