Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 2Mbit |
---|---|
SRAM Memory Configuration | 128K x 16bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 10ns |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Sram, 2Mbit, 10Ns, Tsop-2-44 | Newark Electronics |
SRAM Chip Async Single 3.3V 2M-Bit 128K x 16 10ns 44-Pin TSOP-II | Avnet America |
Where can I find additional details, specifications and documents for a IS61LV12816L-10TL?
Additional datasheets, footprints and schematics for IS61LV12816L-10TL are listed on our Part Details page. You can also find images and similar parts to IS61LV12816L-10TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61LV12816L-10TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61LV12816L-10TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61LV12816L-10TL fall under?
The IS61LV12816L-10TL is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS61LV12816L-10TL when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61LV12816L-10TL you can contact the distributor directly for product support, shipping queries etc.
Is the IS61LV12816L-10TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS61LV12816L-10TL have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for IS61LV12816L-10TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61LV12816L-10TL often in real-time on the comparison pages.
What if I can't find stock of IS61LV12816L-10TL?
You can fill out our help required form which you can use to request a quote for IS61LV12816L-10TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.