Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
127
in stock
|
Buy Now | |
element14
from US$1.73
|
127
in stock
|
Buy Now | |
Schukat Electronic
from US$2.17
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.57
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 64K x 16bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
ISSI IS61C6416AL-12TLI | Rapid Electronics |
Sram, 1Mbit, 12Ns, Tsop-Ii-44 | Newark Electronics |
SRAM, 1MBIT, 12NS, TSOP-II-44 | element14 |
SRAM HS as 5V 64kx16 12ns TSOP44(II) | Schukat Electronic |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM Chip Async Single 5V 1M-Bit 64K x 16 12ns 44-Pin TSOP-II | Avnet America |
Where can I find additional details, specifications and documents for a IS61C6416AL-12TLI?
Additional datasheets, footprints and schematics for IS61C6416AL-12TLI are listed on our Part Details page. You can also find images and similar parts to IS61C6416AL-12TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61C6416AL-12TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61C6416AL-12TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61C6416AL-12TLI fall under?
The IS61C6416AL-12TLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS61C6416AL-12TLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61C6416AL-12TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61C6416AL-12TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS61C6416AL-12TLI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IS61C6416AL-12TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61C6416AL-12TLI often in real-time on the comparison pages.
What if I can't find stock of IS61C6416AL-12TLI?
You can fill out our help required form which you can use to request a quote for IS61C6416AL-12TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.