Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
519
in stock
|
Buy Now | |
element14
from US$1.14
|
1,286
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
513
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Memory Case Style | SOJ |
No. of Pins | 28 |
Access Time | 12ns |
Operating Temperature Min | -40 C |
SRAM, 256KBIT, 12NS, SOJ-28 | element14 |
Sram, 256Kbit, 12Ns, Soj-28 | Newark Electronics |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM Chip Async Single 5V 256K-Bit 32K x 8 12ns 28-Pin SOJ | Avnet America |
Where can I find additional details, specifications and documents for a IS61C256AL-12JLI?
Additional datasheets, footprints and schematics for IS61C256AL-12JLI are listed on our Part Details page. You can also find images and similar parts to IS61C256AL-12JLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61C256AL-12JLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61C256AL-12JLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61C256AL-12JLI fall under?
The IS61C256AL-12JLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS61C256AL-12JLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61C256AL-12JLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61C256AL-12JLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS61C256AL-12JLI have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for IS61C256AL-12JLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61C256AL-12JLI often in real-time on the comparison pages.
What if I can't find stock of IS61C256AL-12JLI?
You can fill out our help required form which you can use to request a quote for IS61C256AL-12JLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.