Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Sram, 1Mbit, 12Ns, Soj-32 | Newark Electronics |
SRAM, 1MBIT, 12NS, SOJ-32 | Farnell |
Where can I find additional details, specifications and documents for a IS61C1024AL-12KLI?
Additional datasheets, footprints and schematics for IS61C1024AL-12KLI are listed on our Part Details page. You can also find images and similar parts to IS61C1024AL-12KLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61C1024AL-12KLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61C1024AL-12KLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61C1024AL-12KLI fall under?
The IS61C1024AL-12KLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS61C1024AL-12KLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61C1024AL-12KLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61C1024AL-12KLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS61C1024AL-12KLI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for IS61C1024AL-12KLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61C1024AL-12KLI often in real-time on the comparison pages.
What if I can't find stock of IS61C1024AL-12KLI?
You can fill out our help required form which you can use to request a quote for IS61C1024AL-12KLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.