Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 12ns |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
IC: SRAM memory | Transfer Multisort Elektronik |
RAM 1Mb 128Kx8 Hi-Speed 12ns 5v SOJ32 | RS |
SRAM Chip Async Single 5V 1M-Bit 128K x 8 12ns 32-Pin SOJ | Avnet America |
Sram, 1Mbit, 12Ns, Soj-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a IS61C1024AL-12JLI?
Additional datasheets, footprints and schematics for IS61C1024AL-12JLI are listed on our Part Details page. You can also find images and similar parts to IS61C1024AL-12JLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS61C1024AL-12JLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS61C1024AL-12JLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS61C1024AL-12JLI fall under?
The IS61C1024AL-12JLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS61C1024AL-12JLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS61C1024AL-12JLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS61C1024AL-12JLI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IS61C1024AL-12JLI have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet America, Avnet Silica and Newark Electronics have stock available or on a lead time for IS61C1024AL-12JLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS61C1024AL-12JLI often in real-time on the comparison pages.
What if I can't find stock of IS61C1024AL-12JLI?
You can fill out our help required form which you can use to request a quote for IS61C1024AL-12JLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.