Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 64M x 16bit |
---|---|
Access Time | - |
Page Size | - |
No. of Pins | 96Pins |
Memory Case Style | FBGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
IC Interface Type | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Dram, 64M X 16Bit, Fbga-96 | Newark Electronics |
Where can I find additional details, specifications and documents for a IS43TR16640A-125JBLI?
Additional datasheets, footprints and schematics for IS43TR16640A-125JBLI are listed on our Part Details page. You can also find images and similar parts to IS43TR16640A-125JBLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43TR16640A-125JBLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43TR16640A-125JBLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43TR16640A-125JBLI fall under?
The IS43TR16640A-125JBLI is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS43TR16640A-125JBLI when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43TR16640A-125JBLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS43TR16640A-125JBLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43TR16640A-125JBLI have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for IS43TR16640A-125JBLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43TR16640A-125JBLI often in real-time on the comparison pages.
What if I can't find stock of IS43TR16640A-125JBLI?
You can fill out our help required form which you can use to request a quote for IS43TR16640A-125JBLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.