Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 128M x 16bit |
---|---|
Access Time | 255ps |
Page Size | 2048Byte |
No. of Pins | 96Pins |
Memory Case Style | BGA |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Sdram, 2Gbit, Bga-96 | Newark Electronics |
SDRAM, 2GBIT, BGA-96 | element14 |
DRAM Chip DDR3 SDRAM 2G-Bit 128M X 16 1.5V 96-Pin TWBGA | Avnet America |
Where can I find additional details, specifications and documents for a IS43TR16128C-15HBL?
Additional datasheets, footprints and schematics for IS43TR16128C-15HBL are listed on our Part Details page. You can also find images and similar parts to IS43TR16128C-15HBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43TR16128C-15HBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43TR16128C-15HBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43TR16128C-15HBL fall under?
The IS43TR16128C-15HBL is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS43TR16128C-15HBL when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43TR16128C-15HBL you can contact the distributor directly for product support, shipping queries etc.
Is the IS43TR16128C-15HBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43TR16128C-15HBL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for IS43TR16128C-15HBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43TR16128C-15HBL often in real-time on the comparison pages.
What if I can't find stock of IS43TR16128C-15HBL?
You can fill out our help required form which you can use to request a quote for IS43TR16128C-15HBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.