Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 64M x 16bit |
---|---|
Access Time | - |
Page Size | - |
No. of Pins | 84Pins |
Memory Case Style | BGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | SSTL |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Memory Type | DRAM |
Operating Temperature Range | -40°C to +85°C |
Sdram, Ddr2, 1Gbit, 1.8V, 84Bga | Newark Electronics |
SDRAM, DDR2, 1GBIT, 1.8V, 84BGA | element14 |
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin TWBGA | Avnet America |
Where can I find additional details, specifications and documents for a IS43DR16640B-25DBLI?
Additional datasheets, footprints and schematics for IS43DR16640B-25DBLI are listed on our Part Details page. You can also find images and similar parts to IS43DR16640B-25DBLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43DR16640B-25DBLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43DR16640B-25DBLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43DR16640B-25DBLI fall under?
The IS43DR16640B-25DBLI is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS43DR16640B-25DBLI when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43DR16640B-25DBLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS43DR16640B-25DBLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43DR16640B-25DBLI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for IS43DR16640B-25DBLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43DR16640B-25DBLI often in real-time on the comparison pages.
What if I can't find stock of IS43DR16640B-25DBLI?
You can fill out our help required form which you can use to request a quote for IS43DR16640B-25DBLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.