IS42S16160D-7TLI Memory by Integrated Silicon Solution

SDRAM IND 16M X 16 3V 54TSOP2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for Farnell
Farnell
from US$5.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

DRAM Memory Configuration 4 BLK (4M x 16)
Access Time 5.4ns
Page Size 256Mbit
No. of Pins 54Pins
Memory Case Style TSOP-II
Operating Temperature Min -40°C
Operating Temperature Max 85°C
IC Interface Type LVTTL
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 5 - 48 hours
SVHC No SVHC (12-Jan-2017)
Frequency 143MHz
Memory Type DRAM
Memory Voltage Vcc 3.3 V
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

SDRAM, IND, 16M X 16, 3V, 54TSOP2 | Farnell
256M, 3.3V, Sdram, 16Mx16, 143Mhz, 54 Pin Tsop Ii Rohs, It |Integrated Silicon Solution (Issi) IS42S16160D-7TLI | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IS42S16160D-7TLI?

Additional datasheets, footprints and schematics for IS42S16160D-7TLI are listed on our Part Details page. You can also find images and similar parts to IS42S16160D-7TLI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IS42S16160D-7TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS42S16160D-7TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IS42S16160D-7TLI fall under?

The IS42S16160D-7TLI is listed under Semiconductors - ICs > Memory > DRAM.

Can I view similar or alternative parts?

You can view similar parts to IS42S16160D-7TLI when available in the DRAM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IS42S16160D-7TLI you can contact the distributor directly for product support, shipping queries etc.

Is the IS42S16160D-7TLI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IS42S16160D-7TLI have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for IS42S16160D-7TLI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IS42S16160D-7TLI often in real-time on the comparison pages.

What if I can't find stock of IS42S16160D-7TLI?

You can fill out our help required form which you can use to request a quote for IS42S16160D-7TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay