Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 1M x 16bit |
---|---|
Access Time | 50ns |
Page Size | - |
No. of Pins | 44Pins |
Memory Case Style | TSOP-II |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | Parallel |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dram, 16Mbit, Tsop-Ii-44 | Newark Electronics |
DRAM, 16MBIT, TSOP-II-44 | element14 |
CMOS DRAM with EDO Page Mode 16Mb 1Mx16 3.3V 50ns 44-Pin TSOP Tray | Avnet America |
Where can I find additional details, specifications and documents for a IS41LV16100D-50TLI?
Additional datasheets, footprints and schematics for IS41LV16100D-50TLI are listed on our Part Details page. You can also find images and similar parts to IS41LV16100D-50TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS41LV16100D-50TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS41LV16100D-50TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS41LV16100D-50TLI fall under?
The IS41LV16100D-50TLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS41LV16100D-50TLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS41LV16100D-50TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS41LV16100D-50TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS41LV16100D-50TLI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for IS41LV16100D-50TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS41LV16100D-50TLI often in real-time on the comparison pages.
What if I can't find stock of IS41LV16100D-50TLI?
You can fill out our help required form which you can use to request a quote for IS41LV16100D-50TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.