Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 130% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Output Voltage Max | 35V |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Mini-Flat-4, Tr O/P | Newark Electronics |
OPTOCOUPLER, MINI-FLAT-4, TR O/P | element14 |
Where can I find additional details, specifications and documents for a IS357B?
Additional datasheets, footprints and schematics for IS357B are listed on our Part Details page. You can also find images and similar parts to IS357B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS357B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS357B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS357B fall under?
The IS357B is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IS357B when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS357B you can contact the distributor directly for product support, shipping queries etc.
Is the IS357B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS357B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for IS357B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS357B often in real-time on the comparison pages.
What if I can't find stock of IS357B?
You can fill out our help required form which you can use to request a quote for IS357B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.