Status: | Unknown |
---|---|
Series: | 3.3V SLC NAND Flash Memories |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.14
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
65
in stock
|
Buy Now | |
element14
from US$3.64
|
65
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Flash Memory Type | SLC NAND |
---|---|
Memory Size | 1Gbit |
Flash Memory Configuration | 128M x 8bit |
IC Interface Type | Parallel |
Memory Case Style | TSOP-I |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | 25ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V SLC NAND Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
IC: FLASH memory | Transfer Multisort Elektronik |
Flash Memory, 1Gbit, 25Ns, Tsop-I-48 | Newark Electronics |
FLASH MEMORY, 1GBIT, 25NS, TSOP-I-48 | element14 |
ISNIS34ML01G084-TLI | Avnet America |
Where can I find additional details, specifications and documents for a IS34ML01G084-TLI?
Additional datasheets, footprints and schematics for IS34ML01G084-TLI are listed on our Part Details page. You can also find images and similar parts to IS34ML01G084-TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS34ML01G084-TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS34ML01G084-TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS34ML01G084-TLI fall under?
The IS34ML01G084-TLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS34ML01G084-TLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS34ML01G084-TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS34ML01G084-TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS34ML01G084-TLI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IS34ML01G084-TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS34ML01G084-TLI often in real-time on the comparison pages.
What if I can't find stock of IS34ML01G084-TLI?
You can fill out our help required form which you can use to request a quote for IS34ML01G084-TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.