Status: | Unknown |
---|---|
Series: | 3.3V MLC NAND Flash Memories |
RoHS: | Unknown |
Flash Memory Type | eMMC NAND |
---|---|
Memory Size | 4GB |
Flash Memory Configuration | - |
IC Interface Type | Parallel |
Memory Case Style | FBGA |
No. of Pins | 153Pins |
Clock Frequency | 200MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V MLC NAND Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
FLASH MEMORY, 4GB, 200MHZ, FBGA-153 | Farnell |
Where can I find additional details, specifications and documents for a IS21ES04G-JCLI?
Additional datasheets, footprints and schematics for IS21ES04G-JCLI are listed on our Part Details page. You can also find images and similar parts to IS21ES04G-JCLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS21ES04G-JCLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS21ES04G-JCLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS21ES04G-JCLI fall under?
The IS21ES04G-JCLI is listed under Integrated Silicon Solution Parts.
Can I view similar or alternative parts?
You can view similar parts to IS21ES04G-JCLI when available in the Integrated Silicon Solution Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS21ES04G-JCLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS21ES04G-JCLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS21ES04G-JCLI have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IS21ES04G-JCLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS21ES04G-JCLI often in real-time on the comparison pages.
What if I can't find stock of IS21ES04G-JCLI?
You can fill out our help required form which you can use to request a quote for IS21ES04G-JCLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.