Status: | Unknown |
---|---|
Series: | IS201 IS202 IS203 IS204 ISD201 ISD202 ISD203 ISD204 ISQ201 ISQ202 ISQ203 ISQ204 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 75% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | IS201 IS202 IS203 IS204 ISD201 ISD202 ISD203 ISD204 ISQ201 ISQ202 ISQ203 ISQ204 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler, Dip-6, Tr. O/P | Newark Electronics |
OPTOCOUPLER, DIP-6, TR. O/P | element14 |
Where can I find additional details, specifications and documents for a IS201?
Additional datasheets, footprints and schematics for IS201 are listed on our Part Details page. You can also find images and similar parts to IS201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS201 fall under?
The IS201 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IS201 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS201 you can contact the distributor directly for product support, shipping queries etc.
Is the IS201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS201 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IS201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS201 often in real-time on the comparison pages.
What if I can't find stock of IS201?
You can fill out our help required form which you can use to request a quote for IS201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.