Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Output Voltage Max | 35V |
Optocoupler, Mini-Flat-4, Tr O/P | Newark Electronics |
OPTOCOUPLER, MINI-FLAT-4, TR O/P | element14 |
SMD TRANSISTOR OUTPUT OPTOCOUPLER | RS |
COUPLER SMD-4 300 -600% 5mA 5V | Rutronik |
Where can I find additional details, specifications and documents for a IS181D?
Additional datasheets, footprints and schematics for IS181D are listed on our Part Details page. You can also find images and similar parts to IS181D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS181D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS181D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS181D fall under?
The IS181D is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IS181D when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS181D you can contact the distributor directly for product support, shipping queries etc.
Is the IS181D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS181D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for IS181D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS181D often in real-time on the comparison pages.
What if I can't find stock of IS181D?
You can fill out our help required form which you can use to request a quote for IS181D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.