Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Thermocouple Type | T |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Brown |
For Use With | T type Thermocouple |
Operating Temperature Max | 220°C |
Termination Method | Screw |
Thermocouple Conn, Type T | Newark Electronics |
Labfacility IS-T-F Type T IEC Standard Thermocouple Connector Socket | Rapid Electronics |
SOCKET, STANDARD, T/C TYPE T | Farnell |
Where can I find additional details, specifications and documents for a IS-T-F?
Additional datasheets, footprints and schematics for IS-T-F are listed on our Part Details page. You can also find images and similar parts to IS-T-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS-T-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS-T-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS-T-F fall under?
The IS-T-F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IS-T-F when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS-T-F you can contact the distributor directly for product support, shipping queries etc.
Is the IS-T-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS-T-F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for IS-T-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS-T-F often in real-time on the comparison pages.
What if I can't find stock of IS-T-F?
You can fill out our help required form which you can use to request a quote for IS-T-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.