Gender | Socket |
---|---|
Thermocouple Type | K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 38mm |
External Length / Height | 13mm |
External Width | 25mm |
For Use With | K type Thermocouple |
Operating Temperature Max | 220°C |
Termination Method | Screw |
Thermocouple Conn, Type K | Newark Electronics |
SOCKET, STANDARD, T/C TYPE K | element14 |
Where can I find additional details, specifications and documents for a IS-K-F (IEC)?
Additional datasheets, footprints and schematics for IS-K-F (IEC) are listed on our Part Details page. You can also find images and similar parts to IS-K-F (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS-K-F (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS-K-F (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS-K-F (IEC) fall under?
The IS-K-F (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IS-K-F (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS-K-F (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the IS-K-F (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS-K-F (IEC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IS-K-F (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS-K-F (IEC) often in real-time on the comparison pages.
What if I can't find stock of IS-K-F (IEC)?
You can fill out our help required form which you can use to request a quote for IS-K-F (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.