Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$174.79
Computer Interface | PCI |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | ISOLatOR Series |
RoHS: | Unknown |
Power Rating | 250W |
---|---|
Secondary Voltages | 120V |
Current Rating | 2.1A |
Isolation Transformer Primary Voltages | 1 x 120V |
Plug Type | NEMA 5-15P |
Product Range | ISOLatOR Series |
Input Voltage | 120VAC |
Output Current | 2.1A |
RoHS Compliant | No |
Isolation Transformer | Newark Electronics |
Tripp Lite Isolation Transformer 250W Surge 120V 2 Outlet 6ft Cord TAA GSA | Tripp Lite IS-250 | RS Americas |
Transformer, Isolation | Carlton-Bates |
ISOLATION TRANSFOER 250W SURGE 120V 2 OUTLET 6FT CORD TAA | Avnet America |
Where can I find additional details, specifications and documents for a IS-250?
Additional datasheets, footprints and schematics for IS-250 are listed on our Part Details page. You can also find images and similar parts to IS-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS-250 fall under?
The IS-250 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to IS-250 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS-250 you can contact the distributor directly for product support, shipping queries etc.
Is the IS-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS-250 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for IS-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS-250 often in real-time on the comparison pages.
What if I can't find stock of IS-250?
You can fill out our help required form which you can use to request a quote for IS-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.