Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Interface | PCI |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Type B | RS232 x 2 |
Kit Contents Descriptive | Card test software and user guide. |
Operating System Software | Microsoft Win 2000 / XP / 2003 |
CARD, SERIAL, PCI, RS232, 2PORT | element14 |
Serial Card, Pci Rs232, 2 Ports | Newark Electronics |
Where can I find additional details, specifications and documents for a IS-200?
Additional datasheets, footprints and schematics for IS-200 are listed on our Part Details page. You can also find images and similar parts to IS-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS-200 fall under?
The IS-200 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to IS-200 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS-200 you can contact the distributor directly for product support, shipping queries etc.
Is the IS-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS-200 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IS-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS-200 often in real-time on the comparison pages.
What if I can't find stock of IS-200?
You can fill out our help required form which you can use to request a quote for IS-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.