Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 500V |
Current Rating (Ic / Id) | 2A |
Isolation Voltage | 1.5kV |
IPM Case Style | PQFN |
IPM Series | µIPM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
IPM Mounting Type | PCB |
Module, Power, 500V, 2A, 36Qfn | Newark Electronics |
IRSM836 Series 500 V 2 A 25 W SMT Integrated Power Module - PQFN-36 (12x12) | Future Electronics |
Micro-Integrated Power Module, 500V, 2.0A, 36-Pin PQFN Tray | Avnet America |
MODULE, POWER, 500V, 2A, 36QFN | Farnell |
Where can I find additional details, specifications and documents for a IRSM836-025MA?
Additional datasheets, footprints and schematics for IRSM836-025MA are listed on our Part Details page. You can also find images and similar parts to IRSM836-025MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRSM836-025MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM836-025MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRSM836-025MA fall under?
The IRSM836-025MA is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRSM836-025MA when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM836-025MA you can contact the distributor directly for product support, shipping queries etc.
Is the IRSM836-025MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRSM836-025MA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IRSM836-025MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRSM836-025MA often in real-time on the comparison pages.
What if I can't find stock of IRSM836-025MA?
You can fill out our help required form which you can use to request a quote for IRSM836-025MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.