Status: | Unknown |
---|---|
Series: | CIPOS Nano Series |
RoHS: | Unknown |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 10A |
Output Voltage | 500V |
Driver Case Style | PQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 7.4V |
Supply Voltage Max | 9.8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Nano Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 10A |
IPM Case Style | PQFN |
IPM Power Device | MOSFET |
IPM Series | CIPOS |
Isolation Voltage | 1.5kV |
Voltage Rating (Vces / Vdss) | 500V |
IPM MODULE, MOSFET, 500V, 10A, QFN-EP | Farnell |
Half Bridge Power Module, 500V, 10A, 31-Pin PQFN, Tray | Avnet America |
Where can I find additional details, specifications and documents for a IRSM807-105MH?
Additional datasheets, footprints and schematics for IRSM807-105MH are listed on our Part Details page. You can also find images and similar parts to IRSM807-105MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRSM807-105MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM807-105MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRSM807-105MH fall under?
The IRSM807-105MH is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRSM807-105MH when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM807-105MH you can contact the distributor directly for product support, shipping queries etc.
Is the IRSM807-105MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRSM807-105MH have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for IRSM807-105MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRSM807-105MH often in real-time on the comparison pages.
What if I can't find stock of IRSM807-105MH?
You can fill out our help required form which you can use to request a quote for IRSM807-105MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.