Status: | Unknown |
---|---|
Series: | CIPOS Micro Series |
RoHS: | Unknown |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 4A |
Output Voltage | 600V |
Driver Case Style | SOP |
No. of Pins | 23Pins |
Supply Voltage Min | 10.2V |
Supply Voltage Max | 11.8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Micro Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 4A |
IPM Case Style | PowerSOP |
IPM Power Device | IGBT |
IPM Series | CIPOS |
Isolation Voltage | 1.9kV |
Voltage Rating (Vces / Vdss) | 600V |
IPM MODULE, IGBT, 4A, 600V, POWERSOP | Farnell |
Where can I find additional details, specifications and documents for a IRSM506-076PA?
Additional datasheets, footprints and schematics for IRSM506-076PA are listed on our Part Details page. You can also find images and similar parts to IRSM506-076PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRSM506-076PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM506-076PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRSM506-076PA fall under?
The IRSM506-076PA is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRSM506-076PA when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM506-076PA you can contact the distributor directly for product support, shipping queries etc.
Is the IRSM506-076PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRSM506-076PA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IRSM506-076PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRSM506-076PA often in real-time on the comparison pages.
What if I can't find stock of IRSM506-076PA?
You can fill out our help required form which you can use to request a quote for IRSM506-076PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.