IRSM505-084PA Semiconductors - Modules by Infineon Technologies

IPM 250V 4.6A 1.9KV SOP-23

Status: Unknown
Series: MIPAQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.66

Distributor Stock
Logo for Farnell
Farnell
from US$3.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Motor Type Three Phase AC
No. of Outputs 3Outputs
Output Current 4.6A
Output Voltage 250V
Driver Case Style SOP
No. of Pins 23Pins
Supply Voltage Min 13.5V
Supply Voltage Max 16.5V
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range MIPAQ Series
Automotive Qualification Standard AEC-Q100
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Current Rating (Ic / Id) 4.6A
IPM Case Style SOP
IPM Power Device MOSFET
IPM Series µIPM-DIP
Isolation Voltage 1.9kV
Voltage Rating (Vces / Vdss) 250V

Alternative Descriptions

IPM MODULE, MOSFET, 250V, 4.6A, SOP-23 | Farnell
Ipm, 250V, 4.6A, 1.9Kv, Sop-23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRSM505-084PA?

Additional datasheets, footprints and schematics for IRSM505-084PA are listed on our Part Details page. You can also find images and similar parts to IRSM505-084PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRSM505-084PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM505-084PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRSM505-084PA fall under?

The IRSM505-084PA is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to IRSM505-084PA when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM505-084PA you can contact the distributor directly for product support, shipping queries etc.

Is the IRSM505-084PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRSM505-084PA have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for IRSM505-084PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRSM505-084PA often in real-time on the comparison pages.

What if I can't find stock of IRSM505-084PA?

You can fill out our help required form which you can use to request a quote for IRSM505-084PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay