Status: | Unknown |
---|---|
Series: | CIPOS Micro Series |
RoHS: | Unknown |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 2.1A |
Output Voltage | 500V |
Driver Case Style | SOP |
No. of Pins | 23Pins |
Supply Voltage Min | 6.9V |
Supply Voltage Max | 9.8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | CIPOS Micro Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 2.1A |
IPM Case Style | PowerDIP |
IPM Power Device | MOSFET |
IPM Series | CIPOS |
Isolation Voltage | 1.9kV |
Voltage Rating (Vces / Vdss) | 500V |
IPM MODULE, MOSFET, 500V, 2.1A, DIP-23 | Farnell |
Micro-Integrated Power Module, IGBT-Based, 500V, 2.2-Ohm, 23-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IRSM505-035DA?
Additional datasheets, footprints and schematics for IRSM505-035DA are listed on our Part Details page. You can also find images and similar parts to IRSM505-035DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRSM505-035DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRSM505-035DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRSM505-035DA fall under?
The IRSM505-035DA is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IRSM505-035DA when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM505-035DA you can contact the distributor directly for product support, shipping queries etc.
Is the IRSM505-035DA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRSM505-035DA have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for IRSM505-035DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRSM505-035DA often in real-time on the comparison pages.
What if I can't find stock of IRSM505-035DA?
You can fill out our help required form which you can use to request a quote for IRSM505-035DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.