IRSM505-025PA Part Information

Details for IRSM505-025PA by Infineon Technologies

Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers

Part Downloads

Part Specifications

Motor Type Three Phase AC
No. of Outputs 3Outputs
Output Current 1.5A
Output Voltage 500V
Driver Case Style SOP
No. of Pins 23Pins
Supply Voltage Min 6.9V
Supply Voltage Max 9.8V
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range CIPOS Micro Series
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Current Rating (Ic / Id) 1.5A
IPM Case Style PowerSOP
IPM Power Device MOSFET
IPM Series CIPOS
Isolation Voltage 1.9kV
Voltage Rating (Vces / Vdss) 500V
RoHS Compliant

Alternative Part Descriptions

  • IPM MODULE, MOSFET, 500V, 1.5A, SOP-23; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:1.5A; Output Voltage:500V; Driver Case Style:SOP; No. of Pins:23Pins; Supply Voltage Min:6.9V; Supply Voltage Max:9.8V; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRSM505-025PA?

Additional datasheets, footprints and schematics for IRSM505-025PA are listed in our Part Details tab. You can also find the IRSM505-025PA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRSM505-025PA in the Pricing & Inventory tab next to part details. You can view IRSM505-025PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRSM505-025PA fall under?

The IRSM505-025PA is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to IRSM505-025PA when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRSM505-025PA you can contact the distributor directly for product support, shipping queries etc.

Is the IRSM505-025PA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for IRSM505-025PA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for IRSM505-025PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRSM505-025PA often in real-time on the comparison pages.

What if I can't find stock of IRSM505-025PA?

You can fill out our help required form which you can use to request a quote for IRSM505-025PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for IRSM505-025PA

Loading...
Loading Results for IRSM505-025PA
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us